Manufacturer: STMicroelectronics
Win Source Part Number: 1123720-2N3439
Packaging: Tray
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 15MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-39
Status: Obsolete
Temperature Range - Operating: 200°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 350V
Current - Collector Cutoff (Maximum): 20μA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Family Part Number: 2N3439
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 4mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 20mA, 10V
Maximum Power: 1W
TRANS NPN 350V 1A TO39
Bipolar (BJT) Transistor NPN 350V 1A 15MHz 1W Through Hole TO-39
Silicon NPN Transistor, 350 V Collector to Emitter Voltage, 450 V Collector to Base Voltage
| Win Source Electronics | ODG (Origin Data Global) | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1123720-2N3439 | 2N3439 | 497-2576-5-ND | 70014171 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N3439 | Single Bipolar Transistors | Single Bipolar Transistors | TRANSISTOR, SILICON; NPN; 350VCE; 450VCB; 7VEB; 1A ICC; 0.5A IB; 10 W @25 C |
| Polarity | NPN | NPN; NPN | NPN | NPN |
| Package Type | TO-3; TO-39; SOT3 | TO-39; TO-205AD, TO-39-3 Metal Can | TO-3; TO-39; TO-205AD, TO-39-3 Metal Can | TO-39 |
| Packing Method | Tray; Tray | |||
| TJ | 200 C (392 F) | 200 C (392 F) | ||
| Power Gain | 40 dB |