Bipolar (BJT) Transistor NPN 80V 500mA 70MHz 800mW Through Hole TO-39
Manufacturer: STMicroelectronics
Win Source Part Number: 1123639-2N1893
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 70MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-39
Status: Obsolete
Temperature Range - Operating: 175°C
Manufacturer Homepage: www.nxp.com
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 10nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Family Part Number: 2N1893
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 5V at 15mA, 150mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 150mA, 10V
Maximum Power: 800mW
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-205AD. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN 80V 0.5A TO39
| DigiKey | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2637-5-ND | 1123639-2N1893 | 16447096 | 2N1893 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N1893 | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | TO-3; TO-39; TO-205AD, TO-39-3 Metal Can | TO-3; TO-39; SOT3 | ||
| Packing Method | Tube; Tube | Tube; Tube | ||
| TJ | 175 C (347 F) | |||
| Power Gain | 40 dB |