Bipolar (BJT) Transistor NPN 15V 1A 440MHz 600mW Surface Mount 3-MCPH
Bipolar Transistor, 15V, 1A, Low VCE(sat) NPN Single MCPH3
TRANS NPN 15V 1A MCPH3
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 15C02MH-TL-E-ND | 15C02MH-TL-E | 15C02MH-TL-E |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN |