NPN bipolar transistor for amplification and switching, housed in a TO-92 case with three leads in E-C-B configuration. It has a collector-emitter voltage rating of 30 V, a collector current of 100 mA, a collector-emitter saturation voltage of 2.0 V at 100 mA, and a dc current gain (hFE) ranging from 100 to 300 at 20 V and 50 mA. Transition frequency is 100 MHz, power dissipation is 12 W, and noise figure is not specified. The device is available with PBFREE plating.
Bipolar (BJT) Transistor NPN 30V 100MHz Through Hole TO-92-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3704PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |