Central Semiconductor Corp. Single Bipolar Transistors 2N2924 PBFREE

Description
Bipolar (BJT) Transistor NPN 25V 160MHz Through Hole TO-92-3
Request a Quote
Description
Bipolar (BJT) Transistor NPN 25V 160MHz Through Hole TO-92-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon transistor in TO-92 package with a collector-emitter voltage rating of 25 V, transition frequency of 160 MHz, and current gain (hFE) ranging from 150 to 300 at 25 mA collector current and 5 V collector-emitter bias. The device has a collector-base voltage rating of 25 V, emitter-base voltage of 5 V, and collector cutoff current of 100 nA at 25 V. It is designed for low-noise amplification and switching applications.

Datasheet Summary
Powered by GS/AI

NPN silicon transistor in TO-92 package with a collector-emitter voltage rating of 25 V, transition frequency of 160 MHz, and current gain (hFE) ranging from 150 to 300 at 25 mA collector current and 5 V collector-emitter bias. The device has a collector-base voltage rating of 25 V, emitter-base voltage of 5 V, and collector cutoff current of 100 nA at 25 V. It is designed for low-noise amplification and switching applications.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-2N2924PBFREE-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-2N2924PBFREE-ND
Single Bipolar Transistors 1514-2N2924PBFREE-ND
Bipolar (BJT) Transistor NPN 25V 160MHz Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 25V 160MHz Through Hole TO-92-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-2N2924PBFREE-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

RFFETs - 1SS375-TL-E - 905796-1SS375-TL-E - Win Source Electronics
Specs
Package Type SOT3; SOT323; 3-MCP
View Details
Bipolar Transistors - 1690702 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details