DIODES Incorporated 32V 1A SOT89 Bipolar Transistor 2DD1664Q-13

Description
TRANS NPN 32V 1A SOT89-3 Product overview: 2DD1664Q-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD1664Q-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 32V 1A SOT89-3 Product overview: 2DD1664Q-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD1664Q-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32V 1A SOT89 Bipolar Transistor
276-2DD1664Q-13
32V 1A SOT89 Bipolar Transistor 276-2DD1664Q-13
TRANS NPN 32V 1A SOT89-3 Product overview: 2DD1664Q-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD1664Q-13 can be used for catalog matching and distributor lookup.

TRANS NPN 32V 1A SOT89-3 Product overview: 2DD1664Q-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD1664Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 31-2DD1664Q-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-2DD1664Q-13TR-ND
Single Bipolar Transistors 31-2DD1664Q-13TR-ND
Bipolar (BJT) Transistor NPN 32V 1A 280MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 32V 1A 280MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2DD1664Q-13 - 005683-2DD1664Q-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2DD1664Q-13
005683-2DD1664Q-13
TRANSISTORS - Transistors (BJT) - Single - 2DD1664Q-13 005683-2DD1664Q-13
Manufacturer: Diodes Incorporated Win Source Part Number: 005683-2DD1664Q-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 280MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 400mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 120 @ 100mA, 3V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 005683-2DD1664Q-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 280MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 400mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 120 @ 100mA, 3V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2DD1664Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2DD1664Q-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2DD1664Q-13
TRANS NPN 32V 1A SOT89-3

TRANS NPN 32V 1A SOT89-3

Supplier's Site
Single Bipolar Transistors - 2DD1664Q-13 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2DD1664Q-13
Single Bipolar Transistors 2DD1664Q-13
TRANS NPN 32V 1A SOT89-3

TRANS NPN 32V 1A SOT89-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2DD1664Q-13
Bipolar Transistors - BJT 2DD1664Q-13
Bipolar Transistors - BJT 1000W 32Vceo

Bipolar Transistors - BJT 1000W 32Vceo

Buy Now Datasheet
Trans, Npn, 32V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. - 30AK0313 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 32V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc.
30AK0313
Trans, Npn, 32V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. 30AK0313
TRANS, NPN, 32V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

TRANS, NPN, 32V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-2DD1664Q-13 31-2DD1664Q-13TR-ND 005683-2DD1664Q-13 2DD1664Q-13 2DD1664Q-13 2DD1664Q-13 30AK0313
Product Name 32V 1A SOT89 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2DD1664Q-13 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT Trans, Npn, 32V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc.
Polarity NPN NPN NPN; NPN NPN; NPN NPN
Package Type Tape & Reel (TR) SOT89; TO-243AA SOT3; SOT89; SOT-89-3 SOT89; TO-243AA TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data