Bipolar (BJT) Transistor NPN 50V 800mA 500mW Surface Mount 3-SMD
Microchip 2N2222AUB Bipolar Transistor
TRANS NPN 50V 0.8A 3SMD
TRANS NPN 50V 0.8A 3SMD
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2N2222AUBMS-ND | 333115 | 2N2222AUB | 2N2222AUB |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | ||
| Package Type | 3-SMD, No Lead | UBC | 3-SMD, No Lead | |
| TJ | 200 C (392 F) | -65 to 200 C (-85 to 392 F) | ||
| Packing Method | Bulk; Bulk |