Manufacturer: ON Semiconductor
Win Source Part Number: 803958-12A02MH-TL-E
Packaging: Reel
Mounting Style: SMD
Power - Max: 600mW
Transistor Type: PNP
Frequency - Transition: 450MHz
Supplier Device Package: 3-MCPH
Temperature Range - Operating: 150°C
Manufacturer Package: 3-SMD, Flat Lead
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 12V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 240mV at 20mA, 400mA
DC Current Gain (hFE) (Min) at Ic, Vce: 300 at 10mA, 2V
PNP BJT Transistor, -12V, -1A, 450MHz, Low VCE(sat) SMD Product overview: 12A02MH-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, -12V, -1A, 450MHz. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, -12V, -1A, 450MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-12A02MH-TL-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 12V 1A 450MHz 600mW Surface Mount 3-MCPH
Bipolar Transistors - BJT BIP PNP 1A 12V
TRANS PNP 12V 1A 3MCPH
TRANS PNP 12V 1A 3MCPH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 803958-12A02MH-TL-E | 276-12A02MH-TL-E | 12A02MH-TL-EOSTR-ND | 12A02MH-TL-E | 12A02MH-TL-E | 12A02MH-TL-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 12A02MH-TL-E | SMD -12V -1A 450MHz Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | |||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 12 volts | 12 volts | 12 volts | |||
| VCBO | 15 volts |