Bipolar (BJT) Transistor PNP 20V 100mA 400mW Surface Mount UB
TRANS PNP 20V 0.1A UB
| DigiKey | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 150-2N2945AUB/TR-ND | 536-2N2945AUB/TR | 2N2945AUB/TR |
| Product Name | Single Bipolar Transistors | TRANS PNP 20V 0.1A UB | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP |