TRANS PNP 120V 0.8A SOT89-3 Product overview: 2DA1201YQTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.8A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.8A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA1201YQTC can be used for catalog matching and distributor lookup.
TRANS PNP 120V 0.8A SOT-89-3
TRANS PNP 120V 0.8A SOT-89-3
Bipolar (BJT) Transistor PNP 120V 800mA 160MHz 1.5W Surface Mount SOT-89-3
Win Source Part Number: 1036356-2DA1201YQTC
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 1.5 W
Voltage - Collector Emitter Breakdown (Max): 120 V
Current - Collector (Ic) (Max): 800 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 100mA, 5V
Frequency - Transition: 160MHz
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): KSA1201OTF; KSA1201YTF; DXT2907A-13; ZXTP5401ZTA; 2DB1132R-13; 2SB1132T100R;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Diodes Incorporated
Other Names: 2DA1201YQTCDITR,2DA1
Base Product Number: 2DA1201
TRANS PNP 120V 0.8A SOT89-3
Bipolar Transistors - BJT 120V PNP Trans 100mA -0.8V PWR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2DA1201YQTC | 31-2DA1201YQTCDKR-ND | 1036356-2DA1201YQTC | 2DA1201YQTC | 2DA1201YQTC |
| Product Name | 120V 0.8A SOT89 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | ||
| Package Type | Tape & Reel (TR) | SOT89; TO-243AA | SOT3; SOT89 | AEC-Q101 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | ||
| VCEO | 120 volts | 120 volts |