The 2N2905A is a PNP silicon transistor in a TO-39 package, rated for a collector-emitter voltage of 60 V, a continuous collector current of 0.6 A, and a power dissipation of 0.8 W at 25°C. It has a minimum hFE of 40 at VCE=10 V and IC=150 mA, and a maximum collector-emitter saturation voltage of 1.6 V at IC=500 mA and IB=50 mA. The device operates from -65°C to +200°C. This part is discontinued and classified as End of Life (EOL), with no suggested replacement.
60V 600MA 600MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N2905ATIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |