RF Transistor NPN 10V 70mA 1.5GHz 200mW Surface Mount 3-CP
RF Transistor NPN 10V 70mA 1.5GHz 200mW Surface Mount 3-CP
RF Transistor NPN 10V 70mA 1.5GHz 200mW Surface Mount 3-CP
RF Transistor, NPN Single CP, 10 V, 70 mA, fT = 1.5 GHz, SC-59 / CP, 3000-REEL Product overview: 15GN03CA-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 V, 70 mA, 1.5 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 10 V, 70 mA, 1.5 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-15GN03CA-TB-E can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Transistors Bipolar (BJT) Bipolar RF Transistors
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Transistor Type: NPN
Voltage - Collector Emitter Breakdown (Max): 10V
Frequency - Transition: 1.5GHz
Noise Figure (dB Typ @ f): 1.6dB @ 0.4GHz
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 5V
RF TRANS NPN 10V 1.5GHZ 3CP
RF TRANS NPN 10V 1.5GHZ 3CP
Bipolar Transistors - BJT BIP NPN 70MA 10V FT=1.5G
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 15GN03CA-TB-EOSDKR-ND | 283-15GN03CA-TB-E | 15GN03CA-TB-E | 15GN03CA-TB-E | 15GN03CA-TB-E | |
| Product Name | Bipolar RF Transistors | 10 V 70 mA 1.5 GHz Bipolar Transistor | Discrete Semiconductor Products Transistors Bipolar (BJT) Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| IC(max) | 70 milliamps | 70 milliamps | ||||
| VCEO | 10 volts | 10 volts | 10 volts | |||
| VCBO | 20 volts |