PNP silicon switching transistor in TO-39 (TO-205AD) package, rated for 60 Vdc collector-emitter voltage and 600 mAdc collector current. Power dissipation is 0.6 W at 25°C. Collector-base cutoff current is 10 μAdc at 60 Vdc; emitter-base cutoff current is 10 μAdc at 5.0 Vdc. Forward-current transfer ratio ranges from 100 to 300 at 150 mA collector current. Collector-emitter saturation voltage is 0.4 V at 150 mA collector and 15 mA base current, and 1.6 V at 500 mA collector and 50 mA base current. Base-emitter saturation voltage is 1.3 V at 150 mA collector and 15 mA base current, and 2.6 V at 500 mA collector and 50 mA base current. Small-signal cutoff frequency is 50 MHz at 1.0 mA collector current. Turn-on time is 45 μs and turn-off time is 300 μs. Qualified per MIL-PRF-19500/290 as JAN level.
Bipolar (BJT) Transistor PNP 60V 1µA 800mW Through Hole TO-39 (TO-205AD)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2N2905MS-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |