TRANS PNP 12V 3A SOT89-3 Product overview: 2DB1713-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DB1713-13 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 12V 3A 180MHz 900mW Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 12V 3A 180MHz 900mW Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 12V 3A 180MHz 900mW Surface Mount SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1003782-2DB1713-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 250mV @ 30mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 500mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
TRANS PNP 12V 3A SOT89-3
TRANS PNP 12V 3A SOT89-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2DB1713-13 | 2DB1713DICT-ND | 1003782-2DB1713-13 | 2DB1713-13 | 2DB1713-13 |
| Product Name | 12V 3A SOT89 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2DB1713-13 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | |
| Package Type | Tape & Reel (TR) | SOT89; TO-243AA | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 6000 milliamps | 3000 milliamps | 3000 milliamps | ||
| VCEO | 12 volts | 12 volts | 12 volts |