PNP silicon switching transistor for high-voltage switching applications, housed in a surface-mount TO-39 package with leads designed for automated handling, rated for a collector-emitter voltage of 175 Vdc and a collector current of 1.0 Adc, with a maximum power dissipation of 1.5 W at +25°C, qualified to MIL-PRF-19500/357 and operating over a junction temperature range of -65 to +200°C.
TRANS PNP 175V 1A UB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-2N3636UB/TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |