Bipolar (BJT) Transistor NPN 50V 500mA 100MHz 800mW Through Hole TO-39
TRANS NPN 50V 0.5A TO39
TRANS NPN 50V 0.5A TO39
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2594-5-ND | 2N1711 | 2N1711 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | |
| Package Type | TO-3; TO-39; TO-205AD, TO-39-3 Metal Can | TO-39; TO-205AD, TO-39-3 Metal Can | |
| Packing Method | Tube; Tube | ||
| IC(max) | 500 milliamps | 500 milliamps |