onsemi Single Bipolar Transistors 2N3391A

Description
Bipolar (BJT) Transistor NPN 25V 500mA 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 25V 500mA 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N3391A-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N3391A-ND
Single Bipolar Transistors 2N3391A-ND
Bipolar (BJT) Transistor NPN 25V 500mA 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 25V 500mA 625mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N3391A - 1123715-2N3391A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3391A
1123715-2N3391A
TRANSISTORS - Transistors (BJT) - Single - 2N3391A 1123715-2N3391A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1123715-2N3391A Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1123715-2N3391A
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N3391A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N3391A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N3391A
TRANS NPN 25V 0.5A TO92-3

TRANS NPN 25V 0.5A TO92-3

Supplier's Site
Transistor - 66648254 - Radwell International
Willingboro, NJ, United States
Transistor
66648254
Transistor 66648254
RF BIPOLAR TRANSISTOR; TRANSISTOR POLARITY:N CHANNEL; PACKAGE/CASE:TO-92; POWER DISSIPATIONPD:0.625W ; LEADED PROCESS COMPATIBLE:YES; PEAK REFLOW COMPA. FREE 2 YEAR RADWELL WARRANTY

RF BIPOLAR TRANSISTOR; TRANSISTOR POLARITY:N CHANNEL; PACKAGE/CASE:TO-92; POWER DISSIPATIONPD:0.625W; LEADED PROCESS COMPATIBLE:YES; PEAK REFLOW COMPA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number 2N3391A-ND 1123715-2N3391A 2N3391A 66648254
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N3391A Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays, Pre-Biased - BCR10PNH6327XTSA1CT-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
6 suppliers
Bipolar Transistors - 216344 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details
60 V, 1 A NPN medium power transistors - BC55PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
8 suppliers