Manufacturer: Central Semiconductor Corp
Win Source Part Number: 762201-2N2914
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-78-6 Metal Can
Power - Max: 600mW
Transistor Type: 2 NPN (Dual)
Frequency - Transition: 60MHz
Part Status: Obsolete(EOL)
Family Name: 2N2914
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-78-6
Current - Collector (Ic) (Maximum): 30mA
Voltage - Collector Emitter Breakdown (Maximum): 45V
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 150 @ 10μA, 5V
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 30mA 60MHz 600mW Through Hole TO-78-6
TRANS 2NPN 30MA 45V TO78-6
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 762201-2N2914 | 2N2914-ND | 2N2914 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - 2N2914 | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |