Bipolar (BJT) Transistor NPN 140V 10A 80MHz 117W Through Hole TO-204 (TO-3)
TRANS NPN 140V 10A TO3 Product overview: 2N3442 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3442 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1123722-2N3442
Packaging: Tray
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 80MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-204 (TO-3)
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 140V
Current - Collector Cutoff (Maximum): 200mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 2N3442
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 5V at 2A, 10A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 3A, 4V
Maximum Power: 117W
TRANS NPN 140V 10A TO204
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 2N3442-ND | 276-2N3442 | 1123722-2N3442 | 2N3442 |
| Product Name | Single Bipolar Transistors | 140V 10A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2N3442 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-3; TO-204AA, TO-3 | TO-3; SOT3 | ||
| IC(max) | 10000 milliamps | 10000 milliamps | ||
| VCEO | 140 volts | 140 volts | ||
| VCBO | 160 volts |