The 2N2369A is a silicon NPN transistor in a TO-18 package designed for ultra high speed saturated switching applications. It has a collector-emitter voltage rating of 15 V, a continuous collector current of 200 mA, and a power dissipation of 360 mW. The transition frequency is 500 MHz, and the collector-emitter saturation voltage ranges from 200 mV to 500 mV depending on current conditions. The device operates over a junction temperature range of -65°C to +200°C. The TO-18 case has three leads with emitter, base, and collector pinout. The part meets RoHS compliance when ordered with the PBFREE suffix, indicating lead-free plating.
Bipolar (BJT) Transistor NPN 15V 200mA 500MHz 360mW Through Hole TO-18
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N2369APBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |