DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - 2DB1132R-13 2DB1132R-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 106571-2DB1132R-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 190MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 180 @ 100mA, 3V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 106571-2DB1132R-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 190MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 180 @ 100mA, 3V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2DB1132R-13 - 106571-2DB1132R-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2DB1132R-13
106571-2DB1132R-13
TRANSISTORS - Transistors (BJT) - Single - 2DB1132R-13 106571-2DB1132R-13
Manufacturer: Diodes Incorporated Win Source Part Number: 106571-2DB1132R-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 190MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 180 @ 100mA, 3V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 106571-2DB1132R-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 190MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 100mA, 3V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
32V 1A SOT89 Bipolar Transistor
276-2DB1132R-13
32V 1A SOT89 Bipolar Transistor 276-2DB1132R-13
TRANS PNP 32V 1A SOT89-3 Product overview: 2DB1132R-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DB1132R-13 can be used for catalog matching and distributor lookup.

TRANS PNP 32V 1A SOT89-3 Product overview: 2DB1132R-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DB1132R-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2DB1132RDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DB1132RDITR-ND
Single Bipolar Transistors 2DB1132RDITR-ND
Bipolar (BJT) Transistor PNP 32V 1A 190MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 32V 1A 190MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 2DB1132RDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DB1132RDICT-ND
Single Bipolar Transistors 2DB1132RDICT-ND
Bipolar (BJT) Transistor PNP 32V 1A 190MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 32V 1A 190MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 2DB1132RDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DB1132RDIDKR-ND
Single Bipolar Transistors 2DB1132RDIDKR-ND
Bipolar (BJT) Transistor PNP 32V 1A 190MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 32V 1A 190MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 2DB1132R-13 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2DB1132R-13
Single Bipolar Transistors 2DB1132R-13
TRANS PNP 32V 1A SOT89-3

TRANS PNP 32V 1A SOT89-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2DB1132R-13
Bipolar Transistors - BJT 2DB1132R-13
Bipolar Transistors - BJT 1000W -32Vceo

Bipolar Transistors - BJT 1000W -32Vceo

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2DB1132R-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2DB1132R-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2DB1132R-13
TRANS PNP 32V 1A SOT89-3

TRANS PNP 32V 1A SOT89-3

Supplier's Site
TRANS PNP 32V 1A SOT89-3 - 233-2DB1132R-13 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 32V 1A SOT89-3
233-2DB1132R-13
TRANS PNP 32V 1A SOT89-3 233-2DB1132R-13
TRANS PNP 32V 1A SOT89-3

TRANS PNP 32V 1A SOT89-3

Supplier's Site
Trans, Pnp, 32V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. - 30AK0303 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 32V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc.
30AK0303
Trans, Pnp, 32V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. 30AK0303
TRANS, PNP, 32V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

TRANS, PNP, 32V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number 106571-2DB1132R-13 276-2DB1132R-13 2DB1132RDITR-ND 2DB1132R-13 2DB1132R-13 2DB1132R-13 233-2DB1132R-13 30AK0303
Product Name TRANSISTORS - Transistors (BJT) - Single - 2DB1132R-13 32V 1A SOT89 Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 32V 1A SOT89-3 Trans, Pnp, 32V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc.
Polarity PNP; PNP PNP PNP PNP; PNP PNP; PNP PNP
Package Type SOT3; SOT89; SOT-89-3 Tape & Reel (TR) SOT89; TO-243AA SOT89; TO-243AA TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - 448-BCX5116H6433XTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-243AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
NPN general-purpose transistor - 2PC4081R-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
3 suppliers
Bipolar Transistors - 6697405P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details