Bipolar (BJT) Transistor NPN 15V 700mA 330MHz 300mW Surface Mount 3-CP
Bipolar Transistors - BJT BIP NPN 0.7A 15V
TRANS NPN 15V 0.7A 3CP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 15C01C-TB-E-ND | 15C01C-TB-E | 15C01C-TB-E |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |