Bipolar (BJT) Transistor NPN 30V 800mA 250MHz 800mW Through Hole TO-39
TRANS NPN 30V 0.8A TO39
High Speed Switch NPN Transistors
TRANS NPN 30V 0.8A TO39
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2595-5-ND | 2N2219A | 70014178 | 2N2219A |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | NPN TRANSISTOR; 40 V (MAX.) VCE, TO-39;3 W DISSIPATION | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | TO-3; TO-39; TO-205AD, TO-39-3 Metal Can | TO-39 | TO-39; TO-205AD, TO-39-3 Metal Can | |
| Packing Method | Tube; Tube | |||
| IC(max) | 800 milliamps | 600 milliamps | 800 milliamps | |
| VCEO | 30 volts | 40 volts | 30 volts |