N-Channel 20V 4.3A (Ta) 1W (Ta) Surface Mount SOT-23-3
N-Channel 20V 4.3A (Ta) 1W (Ta) Surface Mount SOT-23-3
MOSFET N-CH 20V 4.3A SOT-23
N/P Channel: N-CH
Voltage(VDS): 20V
Current(ID): 4.3A
RDS(on): RD(max)<27mΩ@4.5V
VTH: VTH0.6V~1.1V
Package: SOT-23
MOSFET N-CH 20V 4.3A SOT-23
MOSFET N-CH 20V 4.3A SOT-23
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-2302CT-ND | 2302 | 2302 | |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2302 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | Standard | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |