Goford Semiconductor Co., Ltd. Single FETs, MOSFETs 2002A

Description
N190V,5A,RD<540M@10V ,VTH1.0V~3.0
Request a Quote Datasheet
Description
N190V,5A,RD<540M@10V ,VTH1.0V~3.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-2002ATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-2002ATR-ND
Single FETs, MOSFETs 3141-2002ATR-ND
N190V,5A,RD<540M@10V ,VTH1.0V~3.0

N190V,5A,RD<540M@10V,VTH1.0V~3.0

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2002A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2002A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2002A
N190V,5A,RD<540M@10V ,VTH1.0V~3.0

N190V,5A,RD<540M@10V,VTH1.0V~3.0

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 3141-2002ATR-ND 2002A
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

30V 3.5A 2.3A SOIC MOSFET Transistor - 289-AUIRF9952QTR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
PD 2000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details