Central Semiconductor Corp. Single Bipolar Transistors 2N3421 PBFREE

Description
Bipolar (BJT) Transistor NPN 80V 40MHz Through Hole TO-39
Request a Quote
Description
Bipolar (BJT) Transistor NPN 80V 40MHz Through Hole TO-39
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN bipolar transistor for amplification and switching, housed in a TO-39 package, with a collector-emitter voltage rating of 80 V, a maximum collector current of 2,000 mA, a current gain (hFE) of 1,000 at a collector current of 40 mA, a collector-emitter saturation voltage of 0.50 V at 2,000 mA, a transition frequency of 40 MHz, and a collector-base capacitance of 150 pF.

Datasheet Summary
Powered by GS/AI

NPN bipolar transistor for amplification and switching, housed in a TO-39 package, with a collector-emitter voltage rating of 80 V, a maximum collector current of 2,000 mA, a current gain (hFE) of 1,000 at a collector current of 40 mA, a collector-emitter saturation voltage of 0.50 V at 2,000 mA, a transition frequency of 40 MHz, and a collector-base capacitance of 150 pF.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-2N3421PBFREE-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-2N3421PBFREE-ND
Single Bipolar Transistors 1514-2N3421PBFREE-ND
Bipolar (BJT) Transistor NPN 80V 40MHz Through Hole TO-39

Bipolar (BJT) Transistor NPN 80V 40MHz Through Hole TO-39

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-2N3421PBFREE-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

RF FETs, MOSFETs - 2312-QPD0005TR13TR-ND - DigiKey
Specs
Package Type 6-VDFN Exposed Pad
View Details
2 suppliers
CSD17303Q5 30V N Channel NexFET? Power MOSFET - CSD17303Q5 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers