TRANS NPN 50V 0.15A SOT523 Product overview: 2DC4617R-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DC4617R-7 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 50V 150mA 180MHz 150mW Surface Mount SOT-523
Manufacturer: Diodes Incorporated
Win Source Part Number: 713048-2DC4617R-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Transistor Type: NPN
Frequency - Transition: 180MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-523
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOT-523
Current - Collector (Ic) (Maximum): 150mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: 2DC4617
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 400mV at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 180 at 1mA, 6V
Maximum Power: 150mW
TRANS NPN 50V 0.15A SOT523
Bipolar Transistors - BJT NPN BIPOLAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2DC4617R-7 | 2DC4617RDITR-ND | 713048-2DC4617R-7 | 2DC4617R-7 | 233-2DC4617R-7 |
| Product Name | 50V 0.15A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2DC4617R-7 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT NPN BIPOLAR |
| Package Type | Tape & Reel (TR) | SOT-523 | SOT3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | Tape Reel; Tape & Reel (TR) | ||
| VCEO | 50 volts | 50 volts | 50 volts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Polarity | NPN | NPN | NPN; NPN |