onsemi Single Bipolar Transistors 2N2907

Description
Bipolar (BJT) Transistor PNP 40V 600mA 400mW Through Hole TO-18
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 600mA 400mW Through Hole TO-18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N2907-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N2907-ND
Single Bipolar Transistors 2N2907-ND
Bipolar (BJT) Transistor PNP 40V 600mA 400mW Through Hole TO-18

Bipolar (BJT) Transistor PNP 40V 600mA 400mW Through Hole TO-18

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N2907 - 1123677-2N2907 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N2907
1123677-2N2907
TRANSISTORS - Transistors (BJT) - Single - 2N2907 1123677-2N2907
Manufacturer: ON Semiconductor Win Source Part Number: 1123677-2N2907 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-18 Status: Obsolete Manufacturer Homepage: www.nxp.com Manufacturer Package: TO-206AA, TO-18-3 Metal Can Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: 2N2907 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.6V at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 10V Maximum Power: 400mW

Manufacturer: ON Semiconductor
Win Source Part Number: 1123677-2N2907
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-18
Status: Obsolete
Manufacturer Homepage: www.nxp.com
Manufacturer Package: TO-206AA, TO-18-3 Metal Can
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: 2N2907
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.6V at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 150mA, 10V
Maximum Power: 400mW

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors RF Transistors
Product Number 2N2907-ND 1123677-2N2907
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N2907
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
Single FETs, MOSFETs - 448-AUIRF6215STRLTR-ND - DigiKey
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details