Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2301 2301

Description
N/P Channel: P-CH Voltage(VDS): -20V Current(ID): -3A RDS(on): RD(max)<56mΩ@-4.5V VTH: VTH-0.5V~-0.9V Package: SOT-23
Request a Quote Datasheet
Description
N/P Channel: P-CH Voltage(VDS): -20V Current(ID): -3A RDS(on): RD(max)<56mΩ@-4.5V VTH: VTH-0.5V~-0.9V Package: SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2301 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2301
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2301
N/P Channel: P-CH Voltage(VDS): -20V Current(ID): -3A RDS(on): RD(max)<56mΩ@-4.5V VTH: VTH-0.5V~-0.9V Package: SOT-23

N/P Channel: P-CH
Voltage(VDS): -20V
Current(ID): -3A
RDS(on): RD(max)<56mΩ@-4.5V
VTH: VTH-0.5V~-0.9V
Package: SOT-23

Datasheet
Single FETs, MOSFETs - 3141-2301TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-2301TR-ND
Single FETs, MOSFETs 3141-2301TR-ND
P-Channel 20V 3A (Ta) 1W (Ta) Surface Mount SOT-23

P-Channel 20V 3A (Ta) 1W (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 3141-2301CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-2301CT-ND
Single FETs, MOSFETs 3141-2301CT-ND
P-Channel 20V 3A (Ta) 1W (Ta) Surface Mount SOT-23

P-Channel 20V 3A (Ta) 1W (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 3141-2301DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-2301DKR-ND
Single FETs, MOSFETs 3141-2301DKR-ND
P20V,RD(MAX)<56M@-4. 5V,RD(MAX)<8

P20V,RD(MAX)<56M@-4.5V,RD(MAX)<8

Buy Now Datasheet
Single FETs, MOSFETs - 2301 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2301
Single FETs, MOSFETs 2301
P20V,RD(MAX)<56M@-4. 5V,RD(MAX)<8

P20V,RD(MAX)<56M@-4.5V,RD(MAX)<8

Supplier's Site Datasheet
20V 3A 110mΩ@4.5V,3A 1W 1V@250uA P Channel SOT-23 MOSFETs ROHS - 16258-2301 - Utmel Electronic Limited
Hong Kong, China
20V 3A 110mΩ@4.5V,3A 1W 1V@250uA P Channel SOT-23 MOSFETs ROHS
16258-2301
20V 3A 110mΩ@4.5V,3A 1W 1V@250uA P Channel SOT-23 MOSFETs ROHS 16258-2301
20V 3A 110mΩ@4.5V,3A 1W 1V@250uA P Channel SOT-23 MOSFETs ROHS

20V 3A 110mΩ@4.5V,3A 1W 1V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2301 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2301
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2301
P20V,RD(MAX)<56M@-4. 5V,RD(MAX)<8

P20V,RD(MAX)<56M@-4.5V,RD(MAX)<8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 3141-2301TR-ND 2301 16258-2301 2301
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2301 Single FETs, MOSFETs Single FETs, MOSFETs 20V 3A 110mΩ@4.5V,3A 1W 1V@250uA P Channel SOT-23 MOSFETs ROHS Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 Standard
Polarity P-Channel P-Channel; P-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF4104STRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers