Central Semiconductor Corp. Single Bipolar Transistors 2N3391A APM PBFREE

Description
25V 500MA 625MW TH TRANSISTOR-SM
Request a Quote
Description
25V 500MA 625MW TH TRANSISTOR-SM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N3391A is a silicon NPN transistor in a TO-92 package designed for general purpose amplifier applications. It has a collector-base voltage rating of 25 V, a collector-emitter voltage rating of 25 V, a continuous collector current of 500 mA, and a power dissipation of 625 mW. The operating and storage junction temperature ranges from -65 to +150°C, with a thermal resistance of 200°C/W. The current gain (hFE) at VCE=4.5V and IC=2.0mA ranges from 250 to 500. The emitter-base voltage is 5.0 V, and the collector-base leakage current is 100 nA at VCB=18V. The output capacitance is 2.0 to 10 pF at VCB=10V and f=1.0MHz. Noise figure is 5.0 dB for the 2N3391A under specified conditions.

Datasheet Summary
Powered by GS/AI

The 2N3391A is a silicon NPN transistor in a TO-92 package designed for general purpose amplifier applications. It has a collector-base voltage rating of 25 V, a collector-emitter voltage rating of 25 V, a continuous collector current of 500 mA, and a power dissipation of 625 mW. The operating and storage junction temperature ranges from -65 to +150°C, with a thermal resistance of 200°C/W. The current gain (hFE) at VCE=4.5V and IC=2.0mA ranges from 250 to 500. The emitter-base voltage is 5.0 V, and the collector-base leakage current is 100 nA at VCB=18V. The output capacitance is 2.0 to 10 pF at VCB=10V and f=1.0MHz. Noise figure is 5.0 dB for the 2N3391A under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-2N3391AAPMPBFREETB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-2N3391AAPMPBFREETB-ND
Single Bipolar Transistors 1514-2N3391AAPMPBFREETB-ND
25V 500MA 625MW TH TRANSISTOR-SM

25V 500MA 625MW TH TRANSISTOR-SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-2N3391AAPMPBFREETB-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

PG-DSO-8-51 IGBT RoHS - 376-1EDI60I12AF - Utmel Electronic Limited
Infineon Technologies AG
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Specs
Transistor Type JFET
View Details