Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 40mA 100MHz 600mW Through Hole TO-78-6
TRANS 2NPN 40MA 45V TO78-6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N2722-ND | 2N2722 |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |