Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 400mW Through Hole TO-18
Small Signal Transistor, PNP Transistor Type, -60 V Collector to Emitter Voltage
TRANS PNP 60V 0.6A TO18
| DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2577-ND | 70014159 | 2N2907A |
| Product Name | Single Bipolar Transistors | TRANSISTOR; PNP; -60V; -60V; -5V; -0.6A; | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP |
| Package Type | TO-206AA, TO-18-3 Metal Can | TO-18 | TO-206AA, TO-18-3 Metal Can |
| IC(max) | -600 milliamps | 600 milliamps | |
| VCEO | -60 volts | 60 volts | |
| VCBO | -60 volts |