Bipolar (BJT) Transistor NPN 50V 1µA 1W Through Hole TO-39 (TO-205AD)
TRANS NPN 50V 1UA TO39
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N3507A-ND | 2N3507A |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |