Bipolar (BJT) Transistor PNP 60V 600mA 800mW Through Hole TO-5
TRANS PNP 60V 0.6A TO5
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N2905AL-ND | 2N2905AL |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |