The 10N65F is a 650V N-channel enhancement mode MOSFET in a TO-220F package, designed for power switching applications such as UPS and PFC circuits. It has a continuous drain current of 10A and a maximum RDS(ON) of 0.9Ω at VGS=10V. The device supports a single pulse avalanche energy of 426mJ and an avalanche current of 9A. Operating junction and storage temperatures range from -55°C to +150°C. Thermal resistance junction-to-case is 4.46°C/W. It meets standard power MOSFET performance requirements for switching efficiency and robustness.
MOSFET N-CH 650V 10A TO220F
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-10N65F-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |