The 2N3053 PBFREE is an NPN silicon bipolar transistor in a TO-39 package, designed for general-purpose applications. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 0.7 A, and a power dissipation of 5.0 W at TC=25°C. The device operates with a junction temperature range of -65°C to +200°C and has a thermal resistance of 35 °C/W. The transistor features a transition frequency of 100 MHz, current gain (hFE) between 50 and 250 at IC=150mA and VCE=10V, and collector-emitter saturation voltage as low as 0.3 V. It is RoHS compliant as a Pb-free variant, indicated by the PBFREE suffix.
Bipolar (BJT) Transistor NPN 40V 700mA 100MHz 5W Through Hole TO-39
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3053PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |