Bipolar (BJT) Transistor PNP 25V 500mA 100MHz 625mW Through Hole TO-92-3
Small Signal Bipolar Transistor, 0.5A, 25V, PNP, TO-92
TRANS PNP 25V 0.5A TO92-3
TRANS PNP 25V 0.5A TO92-3
| DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2N3702-ND | 2N3702 | 2N3702 | 2N3702 |
| Product Name | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP; PNP | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | |
| IC(max) | 500 milliamps | 500 milliamps | ||
| VCEO | 25 volts | 25 volts |