TRANS NPN 150V 0.3A UB Product overview: 2N3501UB from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3501UB can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 906246-2N3501UB
Series: Military, MIL-PRF-19500/366
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 150 V 300 mA - 500 mW Surface Mount UB
Package: 3-SMD, No Lead
Package: Bulk
Mounting: Surface Mount
Family Name: 2N3501
Categories: Discrete Semiconductor Products
Case / Package: UB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1086-20835, 1086-20835-MIL
Bipolar (BJT) Transistor NPN 150V 300mA 500mW Surface Mount UB
TRANS NPN 150V 0.3A UB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2N3501UB | 906246-2N3501UB | 1086-20835-ND | 2N3501UB |
| Product Name | 150V 0.3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2N3501UB | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | Bulk | SOT3; UB | 3-SMD, No Lead | MIL-PRF-19500/366 |
| Packing Method | Bulk | Bulk; Bulk | ||
| IC(max) | 300 milliamps | 300 milliamps | ||
| VCEO | 150 volts | 150 volts |