Bipolar (BJT) Transistor NPN 50V 800mA 800mW Through Hole TO-39
TRANS NPN 50V 0.8A TO39
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 150-2N2219AE3-ND | 2N2219AE3 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |