Microchip Technology, Inc. Bipolar Transistor 2N2920U

Description
NPN TRANSISTOR Product overview: 2N2920U from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-2N2920U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN TRANSISTOR Product overview: 2N2920U from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-2N2920U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
277-2N2920U
Bipolar Transistor 277-2N2920U
NPN TRANSISTOR Product overview: 2N2920U from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-2N2920U can be used for catalog matching and distributor lookup.

NPN TRANSISTOR Product overview: 2N2920U from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-2N2920U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - 2N2920U-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
2N2920U-ND
Bipolar Transistor Arrays 2N2920U-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 30mA 350mW Surface Mount 6-SMD

Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 30mA 350mW Surface Mount 6-SMD

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - 2N2920U - 906243-2N2920U - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - 2N2920U
906243-2N2920U
TRANSISTORS - Transistors (BJT) - Arrays - 2N2920U 906243-2N2920U
Manufacturer: Microchip Technology Win Source Part Number: 906243-2N2920U Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 30mA - 350mW Surface Mount 6-SMD Package: 6-SMD, No Lead Package: Bulk Mounting: Surface Mount Family Name: 2N2920 Categories: Discrete Semiconductor Products Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8541.21.0095

Manufacturer: Microchip Technology
Win Source Part Number: 906243-2N2920U
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 30mA - 350mW Surface Mount 6-SMD
Package: 6-SMD, No Lead
Package: Bulk
Mounting: Surface Mount
Family Name: 2N2920
Categories: Discrete Semiconductor Products
Case / Package: 6-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8541.21.0095

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N2920U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N2920U
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N2920U
NPN TRANSISTOR

NPN TRANSISTOR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 277-2N2920U 2N2920U-ND 906243-2N2920U 2N2920U
Product Name Bipolar Transistor Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - 2N2920U Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type Bulk 6-SMD, No Lead SOT3; 6-SMD
Packing Method Bulk Bulk; Bulk
IC(max) 30 milliamps 30 milliamps
Unlock Full Specs
to access all available technical data