RF Transistor, NPN Single, 10 V, 70 mA, fT = 1.5 GHz, SC-70 / MCP3, 3000-REEL Product overview: 15GN03MA-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 V, 70 mA, 1.5 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 10 V, 70 mA, 1.5 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-15GN03MA-TL-E can be used for catalog matching and distributor lookup.
RF Transistor NPN 10V 70mA 1.5GHz 400mW Surface Mount 3-MCP
RF Transistor NPN 10V 70mA 1.5GHz 400mW Surface Mount 3-MCP
RF Transistor NPN 10V 70mA 1.5GHz 400mW Surface Mount 3-MCP
Win Source Part Number: 960457-15GN03MA-TL-E
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 400mW
Voltage - Collector Emitter Breakdown (Max): 10V
Current - Collector (Ic) (Max): 70mA
Gain: 13dB @ 0.4GHz
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 5V
Frequency - Transition: 1.5GHz
Noise Figure (dB Typ @ f): 1.6dB @ 0.4GHz
Package / Case: SC-70, SOT-323
Supplier Device Package: 3-MCP
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2SC5536A-TL-H; 55GN01FA-TL-H; 2SC5490A-TL-H; 2SC4083T106N; DTC014YUBTL; DTC114YUAT106;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: 15GN03MA-TL-E-ND,215
Base Product Number: 15GN03
RF TRANS NPN 10V 1.5GHZ 3MCP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 283-15GN03MA-TL-E | 15GN03MA-TL-EOSCT-ND | 960457-15GN03MA-TL-E | 15GN03MA-TL-E |
| Product Name | 10 V 70 mA 1.5 GHz Bipolar Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| IC(max) | 70 milliamps | |||
| VCEO | 10 volts | 10 volts | ||
| VCBO | 20 volts | |||
| PD | 400 milliwatts |