Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 50mA 60MHz 600mW Through Hole TO-78-6
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123660-2N2453A
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: 2 NPN (Dual)
Frequency - Transition: 60MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-78-6
Status: Obsolete
Manufacturer Homepage: www.centralsemi.com
Manufacturer Package: TO-78-6 Metal Can
Current - Collector (Ic) (Maximum): 50mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
DC Current Gain (hFE) (Minimum) at Ic, Vce: 150 at 1mA, 5V
Maximum Power: 600mW
TRANS 2NPN 50MA 50V TO78-6
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 2N2453A-ND | 1123660-2N2453A | 2N2453A |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - 2N2453A | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-78-6 Metal Can | SOT3 | |
| Packing Method | Bulk; Bulk | Bulk; Bulk | |
| Power Gain | 150 dB |