Bipolar (BJT) Transistor
Manufacturer: Microchip Technology
Win Source Part Number: 906245-2N3498L
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Family Name: 2N3498
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8541.21.0095
NPN POWER SILICON TRANSISTORS Product overview: 2N3498L from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3498L can be used for catalog matching and distributor lookup.
NPN POWER SILICON TRANSISTORS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2N3498L-ND | 906245-2N3498L | 276-2N3498L | 2N3498L |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N3498L | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |||
| Package Type | TO-205AA, TO-5-3 Metal Can | SOT3 | Bulk | |
| Packing Method | Bulk | Bulk; Bulk |