Central Semiconductor Corp. Single Bipolar Transistors 2N3439 PBFREE

Description
Bipolar (BJT) Transistor NPN 350V 1A 15MHz 1W Through Hole TO-39
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 350V 1A 15MHz 1W Through Hole TO-39
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-2N3439PBFREE-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-2N3439PBFREE-ND
Single Bipolar Transistors 1514-2N3439PBFREE-ND
Bipolar (BJT) Transistor NPN 350V 1A 15MHz 1W Through Hole TO-39

Bipolar (BJT) Transistor NPN 350V 1A 15MHz 1W Through Hole TO-39

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N3439 PBFREE - 906244-2N3439 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3439 PBFREE
906244-2N3439 PBFREE
TRANSISTORS - Transistors (BJT) - Single - 2N3439 PBFREE 906244-2N3439 PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 906244-2N3439 PBFREE Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 350 V 1 A 15MHz 1 W Through Hole TO-39 Package: Bulk Package: TO-205AD, TO-39-3 Metal Can Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-39 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1514-2N3439PBFREE, 2N3439CS, 2N3439CS-ND

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 906244-2N3439 PBFREE
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 350 V 1 A 15MHz 1 W Through Hole TO-39
Package: Bulk
Package: TO-205AD, TO-39-3 Metal Can
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-39
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1514-2N3439PBFREE, 2N3439CS, 2N3439CS-ND

Buy Now Datasheet
Singapore, Singapore
350V 1A Bipolar Transistor
276-2N3439 PBFREE
350V 1A Bipolar Transistor 276-2N3439 PBFREE
TRANS NPN 350V 1A TO39 Product overview: 2N3439 PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3439 PBFREE can be used for catalog matching and distributor lookup.

TRANS NPN 350V 1A TO39 Product overview: 2N3439 PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3439 PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors RF Transistors Bipolar RF Transistors
Product Number 1514-2N3439PBFREE-ND 906244-2N3439 PBFREE 276-2N3439 PBFREE
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N3439 PBFREE 350V 1A Bipolar Transistor
Polarity NPN NPN NPN
Package Type TO-3; TO-39; TO-205AD, TO-39-3 Metal Can TO-3; TO-39; SOT3; TO-39 Bulk
TJ -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Packing Method Bulk
Unlock Full Specs
to access all available technical data