The 2N3019 PBFREE is an NPN silicon transistor in a TO-39 package, designed for general-purpose amplifier applications. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 1.0 A, and a power dissipation of 0.8 W at 25°C. The device operates with a junction temperature range of -65°C to +200°C and features a transition frequency of 100 MHz. The part is lead-free compliant, as indicated by the PBFREE suffix.
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 800mW Through Hole TO-39
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3019PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |