DIODES Incorporated 20V 3A SOT89 Bipolar Transistor 2DD2150R-13

Description
TRANS NPN 20V 3A SOT89-3 Product overview: 2DD2150R-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD2150R-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 20V 3A SOT89-3 Product overview: 2DD2150R-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD2150R-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 3A SOT89 Bipolar Transistor
276-2DD2150R-13
20V 3A SOT89 Bipolar Transistor 276-2DD2150R-13
TRANS NPN 20V 3A SOT89-3 Product overview: 2DD2150R-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD2150R-13 can be used for catalog matching and distributor lookup.

TRANS NPN 20V 3A SOT89-3 Product overview: 2DD2150R-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD2150R-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2DD2150R-13 - 1003788-2DD2150R-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2DD2150R-13
1003788-2DD2150R-13
TRANSISTORS - Transistors (BJT) - Single - 2DD2150R-13 1003788-2DD2150R-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1003788-2DD2150R-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 160MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 100mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 180 @ 100mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1003788-2DD2150R-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 160MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 100mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 100mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2DD2150RDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DD2150RDITR-ND
Single Bipolar Transistors 2DD2150RDITR-ND
Bipolar (BJT) Transistor NPN 20V 3A 160MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 20V 3A 160MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 2DD2150R-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
2DD2150R-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2DD2150R-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-2DD2150R-13 1003788-2DD2150R-13 2DD2150RDITR-ND 2DD2150R-13
Product Name 20V 3A SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2DD2150R-13 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Package Type Tape & Reel (TR) SOT3; SOT89; SOT-89-3 SOT89; TO-243AA
Unlock Full Specs
to access all available technical data