DIODES Incorporated Single Bipolar Transistors 2DD1664P-13

Description
Bipolar (BJT) Transistor NPN 32V 1A 280MHz 1W Surface Mount SOT-89-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 32V 1A 280MHz 1W Surface Mount SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2DD1664PDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DD1664PDITR-ND
Single Bipolar Transistors 2DD1664PDITR-ND
Bipolar (BJT) Transistor NPN 32V 1A 280MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 32V 1A 280MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2DD1664P-13 - 854954-2DD1664P-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2DD1664P-13
854954-2DD1664P-13
TRANSISTORS - Transistors (BJT) - Single - 2DD1664P-13 854954-2DD1664P-13
Manufacturer: Diodes Incorporated Win Source Part Number: 854954-2DD1664P-13 Features: Bipolar (BJT) Transistor 32 V 1 A 1 W Package: Reel - TR Family Name: 2DD1664 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 1034-2DD1664PDIDKR, 2DD1664PDICT, 2DD1664P13, 1034-2DD1664PDITR, 1034-2DD1664PDICT, 2DD1664PDIDKR, 2DD1664PDITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 854954-2DD1664P-13
Features: Bipolar (BJT) Transistor 32 V 1 A 1 W
Package: Reel - TR
Family Name: 2DD1664
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 1034-2DD1664PDIDKR, 2DD1664PDICT, 2DD1664P13, 1034-2DD1664PDITR, 1034-2DD1664PDICT, 2DD1664PDIDKR, 2DD1664PDITR

Buy Now Datasheet
Singapore, Singapore
32V 1A SOT89 Bipolar Transistor
276-2DD1664P-13
32V 1A SOT89 Bipolar Transistor 276-2DD1664P-13
TRANS NPN 32V 1A SOT89-3 Product overview: 2DD1664P-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD1664P-13 can be used for catalog matching and distributor lookup.

TRANS NPN 32V 1A SOT89-3 Product overview: 2DD1664P-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD1664P-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2DD1664P-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2DD1664P-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2DD1664P-13
TRANS NPN 32V 1A SOT89-3

TRANS NPN 32V 1A SOT89-3

Supplier's Site
TRANS NPN 32V 1A SOT89-3 - 233-2DD1664P-13 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 32V 1A SOT89-3
233-2DD1664P-13
TRANS NPN 32V 1A SOT89-3 233-2DD1664P-13
TRANS NPN 32V 1A SOT89-3

TRANS NPN 32V 1A SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2DD1664P-13
Bipolar Transistors - BJT 2DD1664P-13
Bipolar Transistors - BJT 1000W 32Vceo

Bipolar Transistors - BJT 1000W 32Vceo

Buy Now Datasheet
Single Bipolar Transistors - 2DD1664P-13 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2DD1664P-13
Single Bipolar Transistors 2DD1664P-13
TRANS NPN 32V 1A SOT89-3

TRANS NPN 32V 1A SOT89-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2DD1664PDITR-ND 854954-2DD1664P-13 276-2DD1664P-13 2DD1664P-13 233-2DD1664P-13 2DD1664P-13 2DD1664P-13
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2DD1664P-13 32V 1A SOT89 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 32V 1A SOT89-3 Bipolar Transistors - BJT Single Bipolar Transistors
Polarity NPN NPN NPN; NPN NPN; NPN
Package Type SOT89; TO-243AA SOT3 Tape & Reel (TR) SOT89; SOT-89-3 SOT89; TO-243AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data