Goford Semiconductor Co., Ltd. Single FETs, MOSFETs 25P06

Description
P-Channel 60V 25A (Tc) 100W (Tc) Surface Mount TO-252
Request a Quote Datasheet
Description
P-Channel 60V 25A (Tc) 100W (Tc) Surface Mount TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-25P06CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-25P06CT-ND
Single FETs, MOSFETs 3141-25P06CT-ND
P-Channel 60V 25A (Tc) 100W (Tc) Surface Mount TO-252

P-Channel 60V 25A (Tc) 100W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 3141-25P06TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-25P06TR-ND
Single FETs, MOSFETs 3141-25P06TR-ND
P-Channel 60V 25A (Tc) 100W (Tc) Surface Mount TO-252

P-Channel 60V 25A (Tc) 100W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 3141-25P06DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-25P06DKR-ND
Single FETs, MOSFETs 3141-25P06DKR-ND
P60V,RD(MAX)<45M@-10 V,VTH2V~3V T

P60V,RD(MAX)<45M@-10V,VTH2V~3V T

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1377430-25P06 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1377430-25P06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1377430-25P06
Win Source Part Number: 1377430-25P06 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Mfr: Goford Semiconductor Product Status: Active Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Power Dissipation (Max): 100W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1377430-25P06
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Mfr: Goford Semiconductor
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Power Dissipation (Max): 100W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 25P06 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 25P06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 25P06
N/P Channel: P-CH Voltage(VDS): -60V Current(ID): -25A RDS(on): RD(max)<35mΩ@-10V VTH: VTH-2V~-3V Package: TO-252

N/P Channel: P-CH
Voltage(VDS): -60V
Current(ID): -25A
RDS(on): RD(max)<35mΩ@-10V
VTH: VTH-2V~-3V
Package: TO-252

Buy Now
Singapore, Singapore
60V 25A TO-252 MOSFET Transistor
278-25P06
60V 25A TO-252 MOSFET Transistor 278-25P06
MOSFET P-CH 60V 25A TO-252 Product overview: 25P06 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 25A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 25A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-25P06 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 25A TO-252 Product overview: 25P06 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 25A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 25A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-25P06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 25P06 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
25P06
Single FETs, MOSFETs 25P06
P60V,RD(MAX)<45M@-10 V,VTH2V~3V T

P60V,RD(MAX)<45M@-10V,VTH2V~3V T

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-25P06CT-ND 1377430-25P06 278-25P06 25P06
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 25P06 60V 25A TO-252 MOSFET Transistor Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) SOT3; TO-252 (DPAK) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 100000 milliwatts 100000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data