Microchip Technology, Inc. Single Bipolar Transistors 2N2946AUB

Description
Bipolar (BJT) Transistor PNP 35V 100mA 400mW Surface Mount UB
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 35V 100mA 400mW Surface Mount UB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1086-20780-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1086-20780-ND
Single Bipolar Transistors 1086-20780-ND
Bipolar (BJT) Transistor PNP 35V 100mA 400mW Surface Mount UB

Bipolar (BJT) Transistor PNP 35V 100mA 400mW Surface Mount UB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1208801-2N2946AUB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1208801-2N2946AUB
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1208801-2N2946AUB
Win Source Part Number: 1208801-2N2946AUB Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Power - Max: 400 mW Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP Current - Collector Cutoff (Max): 10µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 1mA, 500mV Package / Case: 3-SMD, No Lead Supplier Device Package: UB Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Microchip Technology Other Names: 1086-20780,1086-2078 0-MIL Base Product Number: 2N2946 RoHS Status: RoHS non-compliant

Win Source Part Number: 1208801-2N2946AUB
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Power - Max: 400 mW
Voltage - Collector Emitter Breakdown (Max): 35 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 1mA, 500mV
Package / Case: 3-SMD, No Lead
Supplier Device Package: UB
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Microchip Technology
Other Names: 1086-20780,1086-20780-MIL
Base Product Number: 2N2946
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
35V 0.1A Bipolar Transistor
276-2N2946AUB
35V 0.1A Bipolar Transistor 276-2N2946AUB
TRANS PNP 35V 0.1A UB Product overview: 2N2946AUB from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2946AUB can be used for catalog matching and distributor lookup.

TRANS PNP 35V 0.1A UB Product overview: 2N2946AUB from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2946AUB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N2946AUB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N2946AUB
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N2946AUB
TRANS PNP 35V 0.1A UB

TRANS PNP 35V 0.1A UB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1086-20780-ND 1208801-2N2946AUB 276-2N2946AUB 2N2946AUB
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 35V 0.1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type 3-SMD, No Lead SOT3 Bulk
IC(max) 100 milliamps 100 milliamps 100 milliamps
Power Gain 50 dB
Output Power 0.4000 watts
Unlock Full Specs
to access all available technical data