Microchip Technology, Inc. Single Bipolar Transistors 2N2484UB/TR

Description
Bipolar (BJT) Transistor NPN 60V 50mA 360mW Surface Mount UB
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 50mA 360mW Surface Mount UB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 150-2N2484UB/TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
150-2N2484UB/TR-ND
Single Bipolar Transistors 150-2N2484UB/TR-ND
Bipolar (BJT) Transistor NPN 60V 50mA 360mW Surface Mount UB

Bipolar (BJT) Transistor NPN 60V 50mA 360mW Surface Mount UB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N2484UB/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N2484UB/TR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N2484UB/TR
TRANS NPN 60V 0.05A UB

TRANS NPN 60V 0.05A UB

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors
Product Number 150-2N2484UB/TR-ND 2N2484UB/TR
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
Bipolar Transistors - 1219421 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single, Pre-Biased Bipolar Transistors - 448-BCR148E6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
6 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602ASL,215 - Nexperia B.V.
Specs
Polarity NPN
Package Type SOT23; SOT23
IC(max) 500 milliamps
View Details
8 suppliers